QUALCOMM, Incorporated Bluetooth Chipset CSR8510

Description
The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices. CSR8510 Specs Bluetooth Bluetooth Version Bluetooth 4.0 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power 9.75dBm transmitter Bluetooth Radio 50ω -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Power Management Maximum Input Voltage 4.8V Interface Supported Interfaces USB 2.0 Package Package Type 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP 6 x 6 x 0.9 mm 0.5 mm pitch QFN

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8510 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8510
Bluetooth Chipset CSR8510
The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices. CSR8510 Specs Bluetooth Bluetooth Version Bluetooth 4.0 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power 9.75dBm transmitter Bluetooth Radio 50ω -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Power Management Maximum Input Voltage 4.8V Interface Supported Interfaces USB 2.0 Package Package Type 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP 6 x 6 x 0.9 mm 0.5 mm pitch QFN

The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices.

CSR8510 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.0

Bluetooth Technology

  • Bluetooth Low Energy
  • Dual-mode Bluetooth

Maximum Output Power

  • 9.75dBm transmitter

Bluetooth Radio

  • 50Ω
  • -91bBm receiver sensitivity

Class Support

  • Class 3
  • Class 2
  • Class 1

USB

USB Version

  • USB 2.0

Power Management

Maximum Input Voltage

  • 4.8V

Interface

Supported Interfaces

  • USB 2.0

Package

Package Type

  • 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP
  • 6 x 6 x 0.9 mm 0.5 mm pitch QFN
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8510
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4528 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.3V
View Details
 - 7080062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface SDIO, SPI
Supply Voltage 2.7V; 3V; 3.3V; 3.6V; Other; 2.7 - 3.6V
View Details
G2183 GPS - G2183-GPS - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Type GPS
View Details