SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module
The A2235-H GPS receiver modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other features, SiRFaware technology.
DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | |
---|---|---|---|
Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
Product Number | 1829-A2235-HTR-ND | A2235H | A2235-H |
Product Name | RF Receivers | GPS Modules | GPS/GNSS Module |
Device Type | Receiver | Receiver | |
Technology | GPS | GPS | |
Features | RoHS | ||
Supply Voltage | 3.3V | 1.8V |