ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz ~ 1.575GHz -167dBm 921.6kbps 54-LGA (22x17)
ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz ~ 1.575GHz -167dBm 921.6kbps 54-LGA (22x17)
ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz ~ 1.575GHz -167dBm 921.6kbps 54-LGA (22x17)
ZED-F9P module: u-blox F9 high precision GNSS module
Multi-band GNSS receiver delivers centimeter level accuracy in seconds
Highlights
The ZED-F9P positioning module features the u-blox F9 receiver platform, which provides multiband GNSS to high volume industrial applications. The ZED-F9P has integrated u-blox multiband RTK technology for centimeter level accuracy. The module enables precise navigation and automation of moving machinery in industrial and consumer grade products in a compact surface mounted form factor.
The ZED-F9P includes moving base support, allowing both base and rover to move while computing a centimeter-level accurate position between them. Moving base is ideal for UAV applications where the UAV is programmed to follow its owner or to land on a moving platform. It is also well suited to attitude sensing applications where both base and rover modules are mounted on the same moving platform and the relative position is used to derive attitude information for the vehicle or tool.
DigiKey | Richardson RFPD | |
---|---|---|
Product Category | Network and Communication Chips | Network and Communication Chips |
Product Number | 672-ZED-F9P-01BDKR-ND | ZED-F9P-01B |
Product Name | RF Receivers | GPS/GNSS Module |
Device Type | Receiver | Receiver |
Technology | GPS | GPS |
Interface | USB | |
Data Rate | 922 kbps |