CAM-M8 series: Omni-directional u-blox M8 GNSS antenna modules
u-blox M8 GNSS antenna module, XTAL, SAW, LNA
Smart antenna module for omnidirectional GNSS reception
CAM-M8 RF Receiver BeiDou, GLONASS, GNSS, GPS, QZSS 1.575GHz -167dBm On-Board, Chip Module
CAM-M8 RF Receiver BeiDou, GLONASS, GNSS, GPS, QZSS 1.575GHz -167dBm On-Board, Chip Module
CAM-M8 RF Receiver BeiDou, GLONASS, GNSS, GPS, QZSS 1.575GHz -167dBm On-Board, Chip Module
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Network and Communication Chips | Network and Communication Chips |
Product Number | CAM-M8C-0 | 672-CAM-M8C-0DKR-ND |
Product Name | GPS/GNSS Module | RF Receivers |
Device Type | Receiver | Receiver |
Technology | GPS | GPS |
Supply Voltage | 1.8V | |
Bias Current | 29 mA |