IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
DigiKey | |
---|---|
Product Category | Network and Communication Chips |
Product Number | 1564-1067-1-ND |
Product Name | RF Transceiver ICs |
Device Type | Transceiver |
Technology | Bluetooth |
Interface | USB |
Features | RoHS |