IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad
DigiKey | |
---|---|
Product Category | Network and Communication Chips |
Product Number | MAX2828ETN+T-ND |
Product Name | RF Transceiver ICs |
Device Type | Transceiver |
Technology | Wi-Fi / WiMAX / Wi-Mesh |
Data Rate | 54000 kbps |
Bias Current | 135 to 210 mA |