SimpleLink Bluetooth Smart Wireless MCU with USB 40-VQFN -40 to 85
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
Texas Instruments | DigiKey | |
---|---|---|
Product Category | Network and Communication Chips | Network and Communication Chips |
Product Number | CC2540F128RHAR | 296-28231-1-ND |
Product Name | CC2540 SimpleLink Bluetooth Smart Wireless MCU with USB | RF Transceiver ICs |
Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh | Bluetooth |
Features | RoHS | |
Supply Voltage | 3.6V; Other; 2 | |
# of Tx | 4 # | |
Data Rate | 1000 kbps | 1000 kbps |