IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad
DigiKey | |
---|---|
Product Category | Network and Communication Chips |
Product Number | 1564-1014-1-ND |
Product Name | RF Transceiver ICs |
Device Type | Transceiver |
Technology | Bluetooth |
Features | RoHS |
Bias Current | 3.7 mA |