High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 20-TSSOP -55 to 125
Texas Instruments range of Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Buffer, Line Driver
Number of Channels per Chip = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20
Maximum High Level Output Current = -7.8mA
Maximum Low Level Output Current = 7.8mA
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Buffer, Line Driver
Number of Channels per Chip = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20
Maximum High Level Output Current = -7.8mA
Maximum Low Level Output Current = 7.8mA
Texas Instruments range of Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Buffer, Line Driver
Number of Channels per Chip = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20
Maximum High Level Output Current = -7.8mA
Maximum Low Level Output Current = 7.8mA
Texas Instruments | RS Components, Ltd. | |
---|---|---|
Product Category | IC Interfaces | IC Interfaces |
Product Number | CD74HC541PW | 8096282P |
Product Name | CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs | |
Technology | HC | |
Device Type | Line / Bus Driver; Buffer | Line / Bus Driver; Buffer |
Features | RoHS | |
Supply Voltage | Other; 6 |