Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 85
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = Buffer, Line Driver
Number of Channels per Chip = 8
Input Type = Single Ended
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Maximum High Level Output Current = -24mA
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = Buffer, Line Driver
Number of Channels per Chip = 8
Input Type = Single Ended
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Maximum High Level Output Current = -24mA
Delivery on production packaging - Tube. This product is non-returnable.
Buffer/Line Driver Octal Non-Inverting - Standard Logic - Buffer & Line Driver Combinations
Texas Instruments | RS Components, Ltd. | |
---|---|---|
Product Category | IC Interfaces | IC Interfaces |
Product Number | SN74ACT244N | 6631057 |
Product Name | SN74ACT244 Octal Buffers/Drivers With 3-State Outputs | |
Technology | ACT | |
Device Type | Buffer | Line / Bus Driver; Buffer |
Features | RoHS | |
Supply Voltage | Other; 5 |