Manufacturer: MaxLinear, Inc.
Win Source Part Number: 721213-XR21B1421IL24
Packaging: Tray
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Supply Current: 13mA
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
I/O Controller Interface IC 1 CH FS USB UART with HID
IC UART BRIDGE TO USB 1CH 24-QFN
USB Bridge, USB to UART USB 2.0 UART Interface 24-QFN (4x4)
IC UART BRIDGE TO USB 1CH 24-QFN
IC UART BRIDGE TO USB 1CH 24-QFN
INTERFACE BRIDGE, USB TO UART, QFN-24; Bridge Type:USB to UART; Supply Voltage Min:4.4V; Supply Voltage Max:5.25V; Interface Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes
Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | 721213-XR21B1421IL24-F | XR21B1421IL24-F | 1016-2059-ND | XR21B1421IL24-F | XR21B1421IL24-F | XR21B1421IL24-F | 31Y5289 |
Product Name | Interface - Interface - Controllers - XR21B1421IL24-F | I/O Controller Interface IC | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface Bridge, Usb To Uart, Qfn-24; Bridge Type Max Linear |
Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | |
Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 4.4V | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Features | RoHS | RoHS | RoHS |