NXP Semiconductors UARTs (Universal Asynchronous Receiver Transmitter) SC28L194A1A,518

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L194A1A,518-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L194A1A,518-ND
UARTs (Universal Asynchronous Receiver Transmitter) SC28L194A1A,518-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1260724-SC28L194A1A,518 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1260724-SC28L194A1A,518
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1260724-SC28L194A1A,518
Win Source Part Number: 1260724-SC28L194A1A, 518 Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Features: Internal Oscillator, Timer/Counter Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Number of Channels: 4, QUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 3.3V, 5V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.18x24.18) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935261296518,SC28L19 4A1A-T,SC28L194A1A-T Base Product Number: SC28 Product Status: Obsolete

Win Source Part Number: 1260724-SC28L194A1A,518
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Features: Internal Oscillator, Timer/Counter
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 3.3V, 5V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.18x24.18)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935261296518,SC28L194A1A-T,SC28L194A1A-T
Base Product Number: SC28
Product Status: Obsolete

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L194A1A,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC28L194A1A,518
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC28L194A1A,518
IC UART QUAD 68PLCC

IC UART QUAD 68PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - SC28L194A1A,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC28L194A1A,518
UARTs (Universal Asynchronous Receiver Transmitter) SC28L194A1A,518
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SC28L194A1A,518-ND 1260724-SC28L194A1A,518 SC28L194A1A,518 SC28L194A1A,518
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Receiver; Sensor Interface; Transmitter Receiver; Sensor Interface Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Low Duty LCD Segment Drivers for Automotive applications - BU97530KVT-M - ROHM Semiconductor GmbH
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage 2.7V; Other; 6
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 9211284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type MOSFET Power Drivers
Package Type SOT23
Pins 3 #
View Details
Ion Smoke IC I/O W/Hush - A5348CA-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers