Thyristor/Diode configuration
Thyristor Type = SCR Module
Maximum Gate Trigger Voltage = 3V
Maximum Gate Trigger Current = 150mA
Maximum Holding Current = 250mA
Rated Average On-State Current = 106A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 2.25kA
Mounting Type = Panel Mount
Package Type = SEMIPACK1
Pin Count = 5
Thyristor; Line; 106A On-State (Avg. Max.); 2250A; 180A IT(RMS); Semipack Case
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Thyristors | Thyristors |
Product Number | 4682369 | 70098156 |
Product Name | Thyristor; Line; 106A On-State (Avg. Max.); 2250A; 180A IT(RMS); Semipack Case | |
Thyristor Type | SCR | Thyristor Surge Suppressor; Thyristor/Diode Module |