Dual series thyristors
Thyristor Type = SCR
Maximum Gate Trigger Voltage = 3 (Min)V
Maximum Gate Trigger Current = 150 (Min)mA
Maximum Holding Current = 250mA
Rated Average On-State Current = 50A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 1500A
Mounting Type = Panel Mount
Package Type = A 46
Pin Count = 7
Thyristor, 1.6 kV, 570 A, 1 kA, Module, 7 RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Thyristors | Thyristors |
Product Number | 9056239 | 55X3175 |
Product Name | Thyristor, 1.6 Kv, 570 A, 1 Ka, Module, 7 Rohs Compliant Semikron | |
Thyristor Type | SCR | SCR |
Package Type | A 46 | |
Pin Count | 7 |