Littelfuse, Inc. SCR TO-255AA 4A C106D1G

Description
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important.Features:G lassivated Surface for Reliability and UniformityPower Rated at Economical PricesPractical Level Triggering and Holding CharacteristicsFlat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and DurabilitySensitive Gate TriggeringDevice Marking: Device Type, e.g., C106B, Date CodePb-Free Packages are Available*
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR TO-255AA 4A - C106D1G - Littelfuse, Inc.
Chicago, IL, United States
SCR TO-255AA 4A
C106D1G
SCR TO-255AA 4A C106D1G
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important.Features:G lassivated Surface for Reliability and UniformityPower Rated at Economical PricesPractical Level Triggering and Holding CharacteristicsFlat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and DurabilitySensitive Gate TriggeringDevice Marking: Device Type, e.g., C106B, Date CodePb-Free Packages are Available*

Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important.Features:Glassivated Surface for Reliability and UniformityPower Rated at Economical PricesPractical Level Triggering and Holding CharacteristicsFlat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and DurabilitySensitive Gate TriggeringDevice Marking: Device Type, e.g., C106B, Date CodePb-Free Packages are Available*

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C106D1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C106D1G
Discrete Semiconductor Products - Thyristors - SCRs C106D1G
SCR 400V 4A TO225AA

SCR 400V 4A TO225AA

Supplier's Site
SCRs - C106D1GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Through Hole TO-225AA

SCR 400V 4A Sensitive Gate Through Hole TO-225AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 400V 4A

SCRs 400V 4A

Supplier's Site Datasheet
 - 6254988 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCR 4A 400V Sensitive Gate TO-225 - Discrete Semiconductors - Thyristors

SCR 4A 400V Sensitive Gate TO-225 - Discrete Semiconductors - Thyristors

Supplier's Site
 - 1032980 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCR 4A 400V Sensitive Gate TO-225 - Discrete Semiconductors - Thyristors

SCR 4A 400V Sensitive Gate TO-225 - Discrete Semiconductors - Thyristors

Supplier's Site
 - 6254988P - RS Components, Ltd.
Corby, Northants, United Kingdom
C106D1G - Discrete Semiconductors - Thyristors Delivery on production packaging - Tape. This product is non-returnable.

C106D1G - Discrete Semiconductors - Thyristors
Delivery on production packaging - Tape. This product is non-returnable.

Supplier's Site
Thyristor, 2.5A, 400V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 38K0658 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 2.5A, 400V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
38K0658
Thyristor, 2.5A, 400V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 38K0658
THYRISTOR, 2.5A, 400V, TO-126; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

THYRISTOR, 2.5A, 400V, TO-126; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:2.55A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited DigiKey VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number C106D1G C106D1G C106D1GOS-ND C106D1G 6254988 38K0658
Product Name SCR TO-255AA 4A Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor, 2.5A, 400V, To-126; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Thyristor Type SCR SCR SCR SCR SCR
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts
IT(RMS) 4 amps 4 amps 2.55 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

EV Series 1 Amp Sensitive Gate Triacs - L0103NE - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 800 volts
VTM 1.6 volts
View Details
4 suppliers
Capsule Type Series - Medium Voltage Thyristors - K4215EA450 - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type W107
Operating Temperature 125 C (257 F)
View Details
High Efficiency SCR up to 1200V - CS22-08IO1M - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-220ABFP
VRRM 800 volts
View Details
Standard SCR up to 1800V - CMA30E1600PB - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-220AB
VRRM 1600 volts
View Details
2 suppliers