Littelfuse, Inc. Standard SCR up to 1800V MCO50-16IO1

Description
The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard SCR up to 1800V - MCO50-16IO1 - Littelfuse, Inc.
Chicago, IL, United States
Standard SCR up to 1800V
MCO50-16IO1
Standard SCR up to 1800V MCO50-16IO1
The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.

The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
 - 198251 - RS Components, Ltd.
Corby, Northants, United Kingdom
High power thyristor modules Thyristor Type = SCR Maximum Gate Trigger Voltage = 1.4V Maximum Gate Trigger Current = 80mA Maximum Holding Current = 100mA Rated Average On-State Current = 54A Repetitive Peak Reverse Voltage = 1600V Surge Current Rating = 0.8kA Mounting Type = Panel Mount Package Type = SOT-227B Pin Count = 4

High power thyristor modules
Thyristor Type = SCR
Maximum Gate Trigger Voltage = 1.4V
Maximum Gate Trigger Current = 80mA
Maximum Holding Current = 100mA
Rated Average On-State Current = 54A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 0.8kA
Mounting Type = Panel Mount
Package Type = SOT-227B
Pin Count = 4

Supplier's Site
 - 198251P - RS Components, Ltd.
Corby, Northants, United Kingdom
High power thyristor modules Thyristor Type = SCR Maximum Gate Trigger Voltage = 1.4V Maximum Gate Trigger Current = 80mA Maximum Holding Current = 100mA Rated Average On-State Current = 54A Repetitive Peak Reverse Voltage = 1600V Surge Current Rating = 0.8kA Mounting Type = Panel Mount Package Type = SOT-227B Pin Count = 4 Delivery on production packaging - Tube. This product is non-returnable.

High power thyristor modules
Thyristor Type = SCR
Maximum Gate Trigger Voltage = 1.4V
Maximum Gate Trigger Current = 80mA
Maximum Holding Current = 100mA
Rated Average On-State Current = 54A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 0.8kA
Mounting Type = Panel Mount
Package Type = SOT-227B
Pin Count = 4
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd.
Product Category Thyristors Thyristors
Product Number MCO50-16IO1 198251
Product Name Standard SCR up to 1800V
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

TRIAC TO-220 ISO 16A - BTA16-600SW3G - Littelfuse, Inc.
Specs
VDRM 600 volts
IGT 10 mA
IT(RMS) 16 amps
View Details
6 suppliers
Fast High Efficiency SCR up to 1200V - CLF20E1200PB - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-220AB
VRRM 1200 volts
View Details
0.8 Amp Sensitive SCRs - EC103M2 - Littelfuse, Inc.
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 600 volts
View Details
4 suppliers
Battrax® Single Negative SLIC Protector - B1161UC - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
View Details