SCR Modules 1600 Volt 105 Amp 2094 Amp IFSM
Industrial standard package ADD-A-PAK. Low thermal resistance
Thyristor Type = SCR, SCR Module
Maximum Gate Trigger Voltage = 4V
Maximum Gate Trigger Current = 270mA
Maximum Holding Current = 250mA
Rated Average On-State Current = 105A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 2000 A @ 50 Hz, 2094 A @ 60 Hz
Mounting Type = Panel Mount
Package Type = TO-240AA
Pin Count = 7
MODULE THY 1600V 105A ADD-A-PAK
VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Thyristors | Thyristors | Thyristors |
Product Number | VS-VSKT105/16 | 8776395 | VS-VSKT105/16 |
Product Name | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs - Modules | |
Thyristor Type | SCR; SCR, SCR Module | SCR | |
Package Type | TO-240AA | ADD-A-PAK (3 + 4) | |
Pin Count | 7 | ||
VRRM | 1600 volts |