Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors.Feat
Manufacturer: Littelfuse Inc.
Win Source Part Number: 032052-TCR22-6
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.5V
Current - On State (It (AV)) (Max): 950mA
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
SCR 400V 1.5A Sensitive Gate Through Hole TO-92
SCR 400V 1.5A TO92
SCR THYRISTOR, 1.5A, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Littelfuse, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
Product Number | TCR22-6 | 032052-TCR22-6 | TCR22-6 | TCR22-6-ND | TCR22-6 | 12J3413 |
Product Name | 1.5 Amp Sensitive SCRs | SCRs - Single - TCR22-6 | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse |
Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
Standards and Certifications | RoHS | RoHS | ||||
VDRM | 400 volts | 400 volts | 400 volts | |||
IT(RMS) | 1.5 amps | 1.5 amps |