The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device. SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Features: Rectified AC/DC Circuit Oriented Triggering Voltage of 75V to 260V RoHS Compliant Applications: Suitable for capacitor-discharge HV generator circuit
Diac/Sidac Thyristor 230 ~ 250V DO-214AC (SMA)
Diac/Sidac Thyristor 230 ~ 250V DO-214AC (SMA)
Diac/Sidac Thyristor 230 ~ 250V DO-214AC (SMA)
SIDAC UNI 230-250V 1A DO214AC
Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
Product Number | K2400S1URP | F6763TR-ND | K2400S1URP | K2400S1URP |
Product Name | Standard Unidirectional SIDACs | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
Thyristor Type | SCR; Sidac | Diac; Sidac | Diac |