SIDAC 205-230V 1A DO15
Diac/Sidac Thyristor 205 ~ 230V DO-15
Sidacs 220V Sidac DO15 High Energy
Acme Chip Technology Co., Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Thyristors | Thyristors | Thyristors |
Product Number | K2200GHRP | K2200GHRP-ND | K2200GHRP |
Product Name | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs | Sidacs |
Thyristor Type | Diac | Diac; Sidac |