PIEZO ALARM, MEDICAL, DRUG/FLUID, 95DBA; Transducer Function:Alarm; Tones:Pulse; Supply Voltage Min:9VDC; Supply Voltage Max:12VDC; Operating Current Max:20mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Piezoelectric Sensors |
Product Number | 66Y7267 |
Product Name | Piezo Alarm, Medical, Drug/fluid, 95Dba; Transducer Function Mallory |