Die Cutting Services

Service Detail from Saunders

Die Cutting and Kiss Cutting Service -- View Larger Image
Die Cutting and Kiss Cutting Service-Image

Specifications

Company Information
THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK® Die-Cut Gaskets fill the imperfections on mating surfaces for sealing applications, providing an airtight barrier to prevent the loss of heat, gasses, or emissions.
Certification / Quality Requirements
QS 9000; ISO 9001:2008 Registered
Die Cutting Method
Rotary Die; Steel Rule; Kiss Cutting
Materials
 
Services Offered
 
Location