Standard lengths 24", 36" and 48".
Nook Industries, Inc. | |
---|---|
Product Category | Linear Bearing Rails |
Product Number | NSR-12 |
Product Name | Standard Shaft Support Rail |
Guide / Rail Shape | Shaft Support |
Material | Aluminum |
Guide / Rail Features and Options | Cylindrical Shaft, Continuously Supported |