Environmental Testing and Analysis Services
Service Detail from E-Labs, Inc.

E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 40 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT industries. E-Labs offers testing services from cradle to grave, from concept to analysis. From test planning, fixture design and fabrication, consulting, to testing in the lab. The E-Labs facility is conveniently located 3 miles from interstate 95 in Fredericksburg, VA. The lab is over Twenty thousand square feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force measurement. All instrumentation is calibrated, traceable to NIST and the lab operations are ISO 17025 certified.