VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key characteristics of standard VICOTE Coatings.
Key Features of VICOTE 708 and 709 Grades Include:
Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings.
Up to 3 times the wear resistance of standard 700 series coatings.
Higher levels of fatigue performance.
Higher creep modulus than standard 700 series coatings at 150°C (302°F)
VICOTE 708 and 709 grade powders are available in various average particle sizes from 10 – 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film thicknesses range from < 100 microns up to 500 microns.
VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key characteristics of standard VICOTE Coatings.
Key Features of VICOTE 708 and 709 Grades Include:
- Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings.
- Up to 3 times the wear resistance of standard 700 series coatings.
- Higher levels of fatigue performance.
- Higher creep modulus than standard 700 series coatings at 150°C (302°F)
VICOTE 708 and 709 grade powders are available in various average particle sizes from 10 – 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film thicknesses range from < 100 microns up to 500 microns.