Fast drying, no heavy metals
PPG TrueFinish | |
---|---|
Product Category | Industrial Coatings |
Product Number | Acrylic Modified Alkyd Enamel |
Product Name | SPECTRACRON® 100 Series |
Type | Coating; Enamel; Clear Coat; Paint |
Chemistry | Alkyd; Resin |
Substrate | Aluminum; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid; Solvent |