PPG Protective & Marine Coatings Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built... | |
| Leading range of world-class, cargo tank coatings NOVAGUARD products are part of the SIGMAGUARD™ tank coatings range and designed to increase cargo tanker flexibility, enabling carriers to take maximum advantage... | |
| Customized formulations and superior electrocoating consultation for an efficient painting process. An electrocoating system applies a charge to a metal part that is immersed in a coating bath. The process... | |
| Durethane DTM is a direct-to-metal urethane mastic coating ideal for use in both interior and exterior application. Chemically resistant and extremely durable, Durethane DTM is formulated to provide excellent corrosion... | |
| High Solids Epoxy Coating | |
| High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection | |
| Pitt-Tech Plus Enamels are 100% acrylic waterborne coatings developed for direct-to-metal application. Pitt-Tech Plus provides excellent corrosion protection, chemical and impact resistance in light to moderate industrial applications with a... | |
| Water-based inorganic zinc silicate PCP |