Glass-ceramic white waterborne coating for glass and quartz up to 1500° F.
Aremco Products, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 850 |
Product Name | Quartz-Coat |
Type | Coating; Reflective Coating |
Chemistry | Inorganic (Silicate, Cement, Glaze); Ceramic; Glass Enamel |
Substrate | Other; Quartz Lamp |
Cure / Setting Technology | Film Drying |
Dispensing Method | Brush / Roll-on (optional feature); Sprayable (optional feature) |