BELL-MARK Corporation Datasheets for Industrial Inks
Industrial inks are liquids, powders or transfer tapes printed, sprayed, rolled or transferred onto substrates or media to create markings, patterns, print or graphics.
Industrial Inks: Learn more
| Product Name | Notes |
|---|---|
| Acetate base, resists solvents for marking on metal, glass, and plastics | |
| Alcohol base fast dry ink. For use on non-absorbent surfaces. | |
| For use on all non-absorbent surfaces. Excellent adhesion to packaging films. Our standard cartridge ink. | |
| High temerature ink to withstand sterilization and high heat applications. | |
| Solvent and dye base ink, excellent color transfer on absorbent surfaces. Excellent adhesion on a wide variety of materials. | |
| Solvent base for non-absorbent surfaces such as film and plastic. Excellent adhesion qualities. | |
| Solvent base for use on all non-absorbent surfaces.Excellent for film & cellophane. Very fast drying. | |
| Solvent base used on film, Tyvek®, or semi-absorbent surfaces. | |
| Solvent base, excellent adhesion to stretch and shrink films. | |
| Specialty ink used for surfaces coated with corn starch, powder or any anti stick agents. | |
| Water base ink, excellent for film and cellophane, non-absorbent surfaces | |
| Water base, FDA accepted for direct food contact | |
| Waterbase medical grade ink, use on Tyvek, medical apps |