• All stainless steel body
• Handles superheated steam (with check valve installed at inlet)
• Water hammer resistant
• Valve & seat are at the top of the trap making it less
sensitive to dirt
• All stainless steel internals with hardened valve & seat
Watson McDaniel Company | |
---|---|
Product Category | Steam Traps |
Product Number | 1/2" WSIBH-250 |
Product Name | Inverted Bucket Steam Trap |
Steam Trap Type | Bucket |
Material | Steel - Stainless |
Operating Pressure | 250 psi (176 m H2O) |
Operating Temperature | 750 F (399 C) |