An ultra long term corrosion protection for metal components requiring a permanent grey coating.
Cold Galvanising Spray. Ideal for components that cannot be galvanised using a hot dip process. Triple protection â anti-corrosive, mechanically resilient and water resistant. Can be used to repair the surface of galvanised components. Excellent long term corrosion protection for ferrous metals. Highly resistant to peeling, flaking and abrasion. Durable, hydrophobic film. Non-toxic formulation â lead and chromate free. Excellent repair for galvanised surfaces â adheres well to metal surfaces
Colour = Grey
Finish = Matt
Can Size = 500ml
Application Method = Spray
Recommended Uses = Anti-Corrosion
Maximum Operating Temperature = +450°C
Minimum Operating Temperature = -30°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Paints |
Product Number | 7840041 |
Operating Temperature | -22 to 842 F (-30 to 450 C) |