FORREST Technical Coatings Heat Resistant Coating Stove Bright 6309 Metallic Black Bulk 62H209

Description
Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. This product is sold direct from Forrest or through authorized distributors in 1 gallon, 5 gallon, 52 Gallon drums or 250 gallon totes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Resistant Coating Stove Bright 6309 Metallic Black Bulk - 62H209 - FORREST Technical Coatings
Eugene, OR, United States
Heat Resistant Coating Stove Bright 6309 Metallic Black Bulk
62H209
Heat Resistant Coating Stove Bright 6309 Metallic Black Bulk 62H209
Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. This product is sold direct from Forrest or through authorized distributors in 1 gallon, 5 gallon, 52 Gallon drums or 250 gallon totes.

Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. This product is sold direct from Forrest or through authorized distributors in 1 gallon, 5 gallon, 52 Gallon drums or 250 gallon totes.

Supplier's Site Datasheet
Stove Bright 6309 Metallic Black Bulk Paint - 62H209 - FORREST Technical Coatings
Eugene, OR, United States
Stove Bright 6309 Metallic Black Bulk Paint
62H209
Stove Bright 6309 Metallic Black Bulk Paint 62H209
Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. This product is sold direct from Forrest or through authorized distributors in 1 gallon, 5 gallon, 52 Gallon drums or 250 gallon totes.

Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. This product is sold direct from Forrest or through authorized distributors in 1 gallon, 5 gallon, 52 Gallon drums or 250 gallon totes.

Supplier's Site Datasheet

Technical Specifications

  FORREST Technical Coatings FORREST Technical Coatings
Product Category Industrial Paints Industrial Coatings
Product Number 62H209 62H209
Product Name Heat Resistant Coating Stove Bright 6309 Metallic Black Bulk Stove Bright 6309 Metallic Black Bulk Paint
Chemistry Resin; Silicone Resin; Silicone
Cure / Setting Technology Thermoplastic; Film Drying Film Drying; Thermoplastic
Coverage 125 to 260 ft² (11.61 to 24.15 m²) 125 to 260 ft² (11.61 to 24.15 m²)
Cure Temperature 70 to 176 F (21 to 80 C) 55 to 85 F (13 to 29 C)
Form Liquid; Solvent Liquid; Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Stove Bright 6194 Sky Blue Bulk Paint - 52H494 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
Heat Resistant Coating Stove Bright 1990 Satin Black Bulk - 62H290 - FORREST Technical Coatings
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoplastic; Film Drying
Coverage 125 to 260 ft² (11.61 to 24.15 m²)
View Details
Stove Bright 6159 Metallic Brown Brush-on Paint - 62M059 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
High-Solids Max-Performance Polyurethane 844U - 844U Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Polyurethane; Resin
Substrate Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
View Details