• Calibrated to a precision of <tol>0.2% of viscosity
Calibrate kinematic and Saybolt viscosity equipment, both automatic and manual. Standards are NIST-traceable and certified to ASTM D2162 under ISO/IEC 17025 guidelines. The table below shows the approximate values for kinematic and Saybolt viscosity. Standards are supplied in 500-mL bottles and include full certification and a Material Data Safety Sheet.
Cole-Parmer | |
---|---|
Product Category | Chemical Additives and Agents |
Product Number | GO-98944-78 |
Product Name | NIST-Traceable Viscosity Standard, N100; 500 mL |
Function | Reference / Chemical Standard |