onsemi Single FETs, MOSFETs FCPF190N60E

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCPF190N60EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF190N60EOS-ND
Single FETs, MOSFETs FCPF190N60EOS-ND
N-Channel 600V 20.6A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 600V 20.6A (Tc) 39W (Tc) Through Hole TO-220F-3

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N60E - 1037905-FCPF190N60E - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N60E
1037905-FCPF190N60E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N60E 1037905-FCPF190N60E
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037905-FCPF190N60E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 3175pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037905-FCPF190N60E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 3175pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Supplier's Site Datasheet
 - FCPF190N60E - Rochester Electronics
Newburyport, MA, United States
FCPF190N60E - Power Field-Effect Transistor, N-Channel, MOSFET

FCPF190N60E - Power Field-Effect Transistor, N-Channel, MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF190N60E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF190N60E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF190N60E
MOSFET N-CH 600V 20.6A TO220F

MOSFET N-CH 600V 20.6A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-CHAN MOSFET

MOSFET 600V N-CHAN MOSFET

Supplier's Site Datasheet
Power Mosfet, N Channel, 20.6 A, 600 V, 0.16 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi - 55W4067 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 20.6 A, 600 V, 0.16 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi
55W4067
Power Mosfet, N Channel, 20.6 A, 600 V, 0.16 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi 55W4067
Power MOSFET, N Channel, 20.6 A, 600 V, 0.16 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Power MOSFET, N Channel, 20.6 A, 600 V, 0.16 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 20.6A, 150Deg C, 39W; Transistor Polarity Onsemi - 94T9919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20.6A, 150Deg C, 39W; Transistor Polarity Onsemi
94T9919
Mosfet, N-Ch, 600V, 20.6A, 150Deg C, 39W; Transistor Polarity Onsemi 94T9919
MOSFET, N-CH, 600V, 20.6A, 150DEG C, 39W; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20.6A; On Resistance Rds(on):0.16ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20.6A, 150DEG C, 39W; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20.6A; On Resistance Rds(on):0.16ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCPF190N60EOS-ND 1037905-FCPF190N60E FCPF190N60E FCPF190N60E FCPF190N60E 55W4067 94T9919
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF190N60E Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Power Mosfet, N Channel, 20.6 A, 600 V, 0.16 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi Mosfet, N-Ch, 600V, 20.6A, 150Deg C, 39W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 FULLPAK220 TO-220; TO-220-3 Full Pack TO-3 TO-3
V(BR)DSS 600 volts
PD 39000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMP11N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 11000 milliamps
View Details
Pch -30V -3.5A Power MOSFET - RRL035P03FRA - ROHM Semiconductor GmbH
Specs
Polarity P-Channel
V(BR)DSS -30 volts
IDSS -3500 milliamps
View Details
2 suppliers
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
N-Channel Power MOSFET - BSC190N12NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0190 ohms
View Details