GaN Systems Inc. GaN Power Transistor GS-065-060-5-T-A-MR

Description
The GS-065-060-5-T-A is an Automotive-grade 650 V enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems innovates with industry leading advancements such as patented Island Technology and GaNPX packaging. Island Technology cell layout realizes high-current die and high yield. GaNPX packaging enables low inductance & low thermal resistance in a small package. The GS-065-060-5-T-A is a top-side cooled transistor that offers very low junction-to-case thermal resistance for demanding high power applications. These features combine to provide very high efficiency power switching. Features AEC-Q101 and AutoQual+ (Enhanced-AEC-Q101) 650 V enhancement mode power transistor Top-cooled, low inductance GaNPX package RDS(on) = 25 mOhm IDS(max) = 60 A Ultra-low FOM Simple gate drive requirements (0 V to 6 V) Transient tolerant gate drive (-20 / +10 V) Very high switching frequency (> 10 MHz) Fast and controllable fall and rise times Reverse conduction capability Zero reverse recovery loss Small 9 x 7.6 mm2 PCB footprint Dual gate pads for optimal board layout RoHS 3 (6+4) compliant Applications On Board Chargers Traction Drive DC-DC Converters Industrial Motor Drives Solar Inverters Bridgeless Totem Pole PFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geneva, IL, United States
GaN Power Transistor
GS0650605TA-MR
GaN Power Transistor GS0650605TA-MR
The GS-065-060-5-T-A is an Automotive-grade 650 V enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems innovates with industry leading advancements such as patented Island Technology and GaNPX packaging. Island Technology cell layout realizes high-current die and high yield. GaNPX packaging enables low inductance & low thermal resistance in a small package. The GS-065-060-5-T-A is a top-side cooled transistor that offers very low junction-to-case thermal resistance for demanding high power applications. These features combine to provide very high efficiency power switching. Features AEC-Q101 and AutoQual+ (Enhanced-AEC-Q101) 650 V enhancement mode power transistor Top-cooled, low inductance GaNPX package RDS(on) = 25 mOhm IDS(max) = 60 A Ultra-low FOM Simple gate drive requirements (0 V to 6 V) Transient tolerant gate drive (-20 / +10 V) Very high switching frequency (> 10 MHz) Fast and controllable fall and rise times Reverse conduction capability Zero reverse recovery loss Small 9 x 7.6 mm2 PCB footprint Dual gate pads for optimal board layout RoHS 3 (6+4) compliant Applications On Board Chargers Traction Drive DC-DC Converters Industrial Motor Drives Solar Inverters Bridgeless Totem Pole PFC

The GS-065-060-5-T-A is an Automotive-grade 650 V enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems innovates with industry leading advancements such as patented Island Technology and GaNPX packaging. Island Technology cell layout realizes high-current die and high yield. GaNPX packaging enables low inductance & low thermal resistance in a small package. The GS-065-060-5-T-A is a top-side cooled transistor that offers very low junction-to-case thermal resistance for demanding high power applications. These features combine to provide very high efficiency power switching.

Features

  • AEC-Q101 and AutoQual+ (Enhanced-AEC-Q101)
  • 650 V enhancement mode power transistor
  • Top-cooled, low inductance GaNPX package
  • RDS(on) = 25 mOhm
  • IDS(max) = 60 A
  • Ultra-low FOM
  • Simple gate drive requirements (0 V to 6 V)
  • Transient tolerant gate drive (-20 / +10 V)
  • Very high switching frequency (> 10 MHz)
  • Fast and controllable fall and rise times
  • Reverse conduction capability
  • Zero reverse recovery loss
  • Small 9 x 7.6 mm2 PCB footprint
  • Dual gate pads for optimal board layout
  • RoHS 3 (6+4) compliant

Applications

  • On Board Chargers
  • Traction Drive
  • DC-DC Converters
  • Industrial Motor Drives
  • Solar Inverters
  • Bridgeless Totem Pole PFC
Supplier's Site Datasheet
Geneva, IL, United States
GaN Power Transistor
GS0650605TA-B
GaN Power Transistor GS0650605TA-B
The GS-065-060-5-T-A is an Automotive-grade 650 V enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems innovates with industry leading advancements such as patented Island Technology and GaNPX packaging. Island Technology cell layout realizes high-current die and high yield. GaNPX packaging enables low inductance & low thermal resistance in a small package. The GS-065-060-5-T-A is a top-side cooled transistor that offers very low junction-to-case thermal resistance for demanding high power applications. These features combine to provide very high efficiency power switching. Features AEC-Q101 and AutoQual+ (Enhanced-AEC-Q101) 650 V enhancement mode power transistor Top-cooled, low inductance GaNPX package RDS(on) = 25 mOhm IDS(max) = 60 A Ultra-low FOM Simple gate drive requirements (0 V to 6 V) Transient tolerant gate drive (-20 / +10 V) Very high switching frequency (> 10 MHz) Fast and controllable fall and rise times Reverse conduction capability Zero reverse recovery loss Small 9 x 7.6 mm2 PCB footprint Dual gate pads for optimal board layout RoHS 3 (6+4) compliant Applications On Board Chargers Traction Drive DC-DC Converters Industrial Motor Drives Solar Inverters Bridgeless Totem Pole PFC

The GS-065-060-5-T-A is an Automotive-grade 650 V enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems innovates with industry leading advancements such as patented Island Technology and GaNPX packaging. Island Technology cell layout realizes high-current die and high yield. GaNPX packaging enables low inductance & low thermal resistance in a small package. The GS-065-060-5-T-A is a top-side cooled transistor that offers very low junction-to-case thermal resistance for demanding high power applications. These features combine to provide very high efficiency power switching.

Features

  • AEC-Q101 and AutoQual+ (Enhanced-AEC-Q101)
  • 650 V enhancement mode power transistor
  • Top-cooled, low inductance GaNPX package
  • RDS(on) = 25 mOhm
  • IDS(max) = 60 A
  • Ultra-low FOM
  • Simple gate drive requirements (0 V to 6 V)
  • Transient tolerant gate drive (-20 / +10 V)
  • Very high switching frequency (> 10 MHz)
  • Fast and controllable fall and rise times
  • Reverse conduction capability
  • Zero reverse recovery loss
  • Small 9 x 7.6 mm2 PCB footprint
  • Dual gate pads for optimal board layout
  • RoHS 3 (6+4) compliant

Applications

  • On Board Chargers
  • Traction Drive
  • DC-DC Converters
  • Industrial Motor Drives
  • Solar Inverters
  • Bridgeless Totem Pole PFC
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Richardson RFPD
Product Category Transistors Transistors
Product Number GS0650605TA-MR GS0650605TA-B
Product Name GaN Power Transistor GaN Power Transistor
Transistor Technology / Material GaN GaN
Unlock Full Specs
to access all available technical data

Similar Products

150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFK150N30X3 - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 300 volts
IDSS 150000 milliamps
View Details
2 suppliers
NPN, SOT-346, 50V 0.5A, Driver Transistor - 2SD1484K - ROHM Semiconductor GmbH
Specs
Polarity NPN
Package Type SMT3
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40-QR - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type

-

View Details
4 suppliers