JFET N-CH 10MA SMCP
JFET N-Channel 10mA 200mW Surface Mount SMCP
JFET N-Channel 10mA 200mW Surface Mount SMCP
JFET N-Channel 10mA 200mW Surface Mount SMCP
JFET N-Ch 30V 0.6 to 6mA 6.5mS CP3 - Discrete Semiconductors - JFET Transistors
Delivery on production packaging - Reel. This product is non-returnable.
JFET N-Ch 30V 0.6 to 6mA 6.5mS CP3 - Discrete Semiconductors - JFET Transistors
JFET N-Ch 30V 0.6 to 6mA 6.5mS CP3 - Discrete Semiconductors - JFET Transistors
2SK3666 - Small Signal Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 1004739-2SK3666-3-TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 1.2mA @ 10V
Current Drain (Id) - Max: 10mA
Voltage - Cutoff (VGS off) @ Id: 180mV @ 1μA
Resistance - RDS(On): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 4pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | RF Transistors | Transistors | Transistors | RF MOSFET Transistors | Transistors |
Product Number | 2SK3666-3-TB-E | 869-1107-6-ND | 7925161P | 2SK3666-3-TB-E | 1004739-2SK3666-3-TB-E |
Product Name | Discrete Semiconductor Products - Transistors - JFETs | JFETs | JFETs (Junction Field Effect) - 2SK3666-3-TB-E | ||
Package Type | SMCP | SOT23; TO-236-3, SC-59, SOT-23-3 | CP | SC-60 | SOT3; 3-CP |
Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel | |||
TJ | 150 C (302 F) |