Rogan Corporation Bar Clamping Knobs OMEGA-40-H

Description
All knobs made to specifications Material: ABS Body Configuration: Closed or Hole-Thru Tops (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

Suppliers

Company
Product
Description
Supplier Links
Bar Clamping Knobs - OMEGA-40-H - Rogan Corporation
Northbrook, IL, USA
Bar Clamping Knobs
OMEGA-40-H
Bar Clamping Knobs OMEGA-40-H
All knobs made to specifications Material: ABS Body Configuration: Closed or Hole-Thru Tops (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

All knobs made to specifications
Material: ABS
Body Configuration: Closed or Hole-Thru Tops (-H)
Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs
Stud Length: Up to 3 inches in ¼" increments
Colors: Black, Grey, White, Blue, Yellow, or Red

  • Each knob style is available as a female insert or male stud.
  • Custom color matching and pad printed markings are available.
  • Other materials and hardware sizes can be accommodated.
  • Dimensional tolerances vary depending on material used and length of dimension.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number OMEGA-40-H
Product Name Bar Clamping Knobs
Knob Type Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description ABS
Unlock Full Specs
to access all available technical data

Similar Products

Commerical Vehicle Grade Indicator Devices - 8163-02 - Littelfuse, Inc.
Specs
Knob Material Plastic
Screw Thread Specifications 10-32 thread
View Details
Captive Knurled Knob - KNMS-16-M4-10-SC - NBK America LLC
Specs
Features Knurled
Diameter / Width 0.3150 inches (8 mm)
Height 0.3740 inches (9.5 mm)
View Details
Spoon Knob - SG62 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
Material Description Phenolic Plastic
View Details