Knob,0.500in.,Straig
Knurled, Straight Knob 0.126" (3.20mm) Shaft with Line on Top and Side Metal Black
STRAIGHT KNURLED KNOB W/ LINE IND, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Top Side Indicator Line; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
Product Number | 7830110 | 450-1699-ND | 77B7781 | 70156335 |
Product Name | Knobs | Straight Knurled Knob W/ Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity | Knob; 0.500 in.; Straight Knurl; 0.125 in.; Black; Alcoswitch | |
Knob Type | Instrument / Control Knob | Round | ||
Diameter / Width | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) | |
Height | 0.6250 inches (15.88 mm) | 0.6250 inches (15.88 mm) | 0.2810 inches (7.14 mm) | |
Bore Diameter | 0.1248 inches (3.17 mm) |