Solid knob with position indicating slot. Available in attractive Natural finish or matt Black anodised. Single grub-screw fixing
Shaft Size = 6.35mm
Knob Diameter = 28mm
Knob Height = 14mm
Body Colour = Black
Indicator Colour = Black
For Use With = Potentiometer
Material = Aluminium
Knob Type = Control Knob
RS Components, Ltd. | |
---|---|
Product Category | Knobs (industrial) |
Product Number | 498823 |
Knob Type | Instrument / Control Knob |