Modern-style spun finish knobs with position indicating line. Grub-screw fixing
Shaft Size = 6.4mm
Knob Diameter = 38mm
Knob Height = 16mm
Body Colour = Silver
For Use With = Potentiometer
Knob Type = Control Knob
Material = Aluminium
RS Components, Ltd. | |
---|---|
Product Category | Knobs (industrial) |
Product Number | 499961 |
Knob Type | Instrument / Control Knob |