Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.
. Black Threaded Stud Grip Hand Wheel and Knob has a knurled texture around the 16.0 mm diameter handle to create a firm yet comfortable gripping surface. Manufacturer Part Number: 154151
Elesa BT-ESD Fluted Grip Knobs have a special conductive technopolymer (ESD-C Electrostatic Discharge Conductive) prevents the accumulation of electrostatic charge. ,BT-ESD knobs are suitable for ESD PROTECTED AREA (EPA) where components which are susceptible to electrostatic discharges are to be handled with the minimum risk of damage. The indelibly printed mark (ESD-C) on the surface of the knob identifies the particular conductive feature according to EN 100015/1 and IEC 61340-5-1.
Thread = M5 x 10
Thread Diameter = M5
Thread Length = 10mm
Knob Shape = Round
Mounting Type = Threaded Through Hole
Knob Diameter = 16mm
Hole Length = 10mm
Insert Material = Steel
Colour = Black
Application = ESD Protected Area
Reid Supply | RS Components, Ltd. | |
---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) |
Product Number | ESP-745 | 1417299 |
Product Name | Grip Knob | |
Knob Type | Clamping / Torque Knob | Round |
Colors / Finishes Available | Black | Black |
Features | Grips; Indicator / Pointer; Knurled | |
Knob Material | Plastic |