Fluted Knob 0.126" (3.20mm) Shaft with Line on Skirt Phenolic Black
Davies skirted knob family is one of our most versatile products. The skirts can be customized to your specifications with numbers, heat settings, indicator lines and more! Several of these would make perfect oven knobs, or are suitable for applications where high heat is involved. There is also a family of large fluted knobs with skirts mechanically attached.
Davies Molding, LLC | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
Product Number | 1910EL | 1910EL-ND | 70097792 |
Product Name | Skirted Control Knobs | Knobs | Knob; Phenolic; 17/32 in.; 1/2 in.; 6-32 |
Knob Type | Instrument / Control Knob | Fingergrip | |
Knob Material | Plastic | Plastic | |
Diameter / Width | 0.7500 inches (19.05 mm) | 0.5310 to 0.7500 inches (13.49 to 19.05 mm) | 0.5310 to 0.5312 inches (13.49 to 13.49 mm) |
Height | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) |
Mounting Type | Bushing; Bushing |