RS Components, Ltd. 7264163

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7264163 - RS Components, Ltd.
Corby, Northants, United Kingdom
53mm ∅ Rose 6mm. Suitable for Commercial Environments. Suitable for Door Size 37mm-57mm. Stainless Steel Under Construction with 4 Point Fixing. Stainless Steel Grub Screw Fixing. 45mm Clearance Between the Door and Inside of Lever/Pull Handles Handle Type = Lever Material = Stainless Steel Finish = Satin Additional Hardware = Rose Handle Length = 140mm Rose Diameter = 53mm Minimum Door Thickness = 37mm Maximum Door Thickness = 57mm

53mm ∅ Rose 6mm. Suitable for Commercial Environments. Suitable for Door Size 37mm-57mm. Stainless Steel Under Construction with 4 Point Fixing. Stainless Steel Grub Screw Fixing. 45mm Clearance Between the Door and Inside of Lever/Pull Handles
Handle Type = Lever
Material = Stainless Steel
Finish = Satin
Additional Hardware = Rose
Handle Length = 140mm
Rose Diameter = 53mm
Minimum Door Thickness = 37mm
Maximum Door Thickness = 57mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handles and Pulls (industrial)
Product Number 7264163
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

 - 3478153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.9843 inches (25 mm)
Handle Length 3.94 inches (100 mm)
Tapered Handle Diameter 0.2165 inches (5.5 mm)
View Details
 - 2670752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Height 1.38 inches (35 mm)
Handle Length 4.7 inches (120 mm)
View Details
 - 3874012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Handle Material Metal
Height 3.07 inches (78 mm)
View Details
 - 237439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Height 2.09 inches (53 mm)
Handle Length 5.12 inches (130 mm)
View Details