RS Components, Ltd. 3799264

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3799264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Large handle with plastic grip capable of being used with 2 gloved hands. Spring loaded handle lies flat when not in use. 70kgf loading Flush Mount = No Fold Down = Yes Spring Loaded = Yes Material = Stainless Steel Maximum Load = 70kg Dimensions = 272 x 54.5mm Height = 54.5mm Width = 272mm Handle Material = Stainless Steel Handle Type = Carrying Handle

Large handle with plastic grip capable of being used with 2 gloved hands. Spring loaded handle lies flat when not in use. 70kgf loading
Flush Mount = No
Fold Down = Yes
Spring Loaded = Yes
Material = Stainless Steel
Maximum Load = 70kg
Dimensions = 272 x 54.5mm
Height = 54.5mm
Width = 272mm
Handle Material = Stainless Steel
Handle Type = Carrying Handle

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handles and Pulls (industrial)
Product Number 3799264
Handle Type Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

 - 3874012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Handle Material Metal
Height 3.07 inches (78 mm)
View Details
 - 3487539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 1.89 inches (48 mm)
Handle Length 5.43 inches (138 mm)
Tapered Handle Diameter 0.4724 inches (12 mm)
View Details
 - 456529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Height 1.97 inches (50 mm)
Handle Length 5.83 inches (148 mm)
View Details
 - 8946890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Lever
View Details