RS Components, Ltd. 7027829

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7027829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Matt black glass reinforced nylon. Resistant to oils, greases and most industrial chemicals. Moulded insert. Suitable for heavy duty applications. Square hole size 12mm Handle Type = Revolving Square Hole Size = 12 x 12mm Handle Radius = 110mm Handle Material = Nylon

Matt black glass reinforced nylon. Resistant to oils, greases and most industrial chemicals. Moulded insert. Suitable for heavy duty applications. Square hole size 12mm
Handle Type = Revolving
Square Hole Size = 12 x 12mm
Handle Radius = 110mm
Handle Material = Nylon

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handles and Pulls (industrial)
Product Number 7027829
Handle Type Revolving
Unlock Full Specs
to access all available technical data

Similar Products

 - 750272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Handle Material Metal
Height 4.92 inches (125 mm)
View Details
 - 237873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 1.34 inches (34 mm)
Handle Length 3.46 inches (88 mm)
Tapered Handle Diameter 0.3150 inches (8 mm)
View Details
 - 8946866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Lever
View Details
 - 8946853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Pull-out Carrying Handle
View Details