The MAPS® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an average cooling supply air temperature of 50° to 55°F in humid to temperate climates. All MAPSIII products feature the Reznor IQ digital controller to fully integrate all operation and external sensing into a stand-alone package or through native BacNet®, into a building management system.
Reznor | |
---|---|
Product Category | Air Conditioners |
Product Number | Model RCB480 |
Product Name | Reznor® MAPSIII Series Packaged Rooftop Unit |
Type | Central |
Application | Commercial; Industrial; Spot Cooling; Telecommunications |
Cooling Capacity | 480000 BTU/hr (140688 W) |
Voltage | 230VAC; 208, 460, 575 |