Effecto Datasheets for Collision Sensors
Collision sensors are used to protect robots from colliding with other objects. Noncontact sensors are used to help robots avoid these collisions.
Collision Sensors: Learn more
| Product Name | Notes |
|---|---|
| The QS-100 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... | |
| The QS-1500 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection in machine load/unload robotics applications. A regulated air supply provides... | |
| The QS-200 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... | |
| The QS-25 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... | |
| The QS-3000 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... | |
| The QS-400 is a dynamically variable collision sensor that operates on an air pressure system – and an excellent choice for protection in material handling applications. A regulated air supply... | |
| The QS-4500 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection in harsh environmental conditions. A regulated air supply provides positive,... | |
| The QS-50 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... | |
| The QS-7 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... | |
| The QS-7500 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection applications involving heavy payloads. A regulated air supply provides positive,... | |
| The QS-800 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection in machine load/unload robotics applications. A regulated air supply provides... | |
| The QS-AW is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during... |