Open Date Systems, Inc. Datasheets for Industrial Printing Equipment

Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies.
Industrial Printing Equipment: Learn more

Product Name Notes
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging,...
The Open Date 5000 Series automatic hot foil overprinters are high quality heavy duty machines. They are designed to be attached to reel fed packaging machines providing a large area...
The Printmaster range of Hot Foil printers have a worldwide reputation for quality and reliability whilst the print speed potential is unrivalled. The Printmaster 'S' can produce an overprint in...
The Sprint Series are easy to use, automatic Hot Foil overprinters. They are cost effective yet manufactured to very high standards. Three models are available. The 'Sprint' has a print...