3M 07500 roloc+ disc pad is another exceptional product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ pad.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 051131-07500 |
Product Name | 3M 07500 Medium Roloc+ Disc Pad - 1 in DIA - 1/4 in Shank - Shank Thread Attachment |
Outer / OD | 1.00 inch (25.4 mm) |