Scotch-Brite⢠compressed discs with Roloc⢠fixing system for flat work. For all deburring operations on sharp edges and large burrs on contoured parts. For carbon and stainless steels, non-ferrous metals (copper alloys, aluminium, etc.) and synthetic materials. For titanium, it is best to use silicone carbide discs (S).
Disc Diameter = 125mm
Abrasive Material = Zirconia Aluminium
Bore Size = 22mm
Grit Size = P50
Number in Pack = 200 Per Case
Grade = Coarse
Maximum Safe Speed = 12200rpm
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 153454 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |